CTS Corporation Crystals, Oscillators, Resonators - Oscillators CA20C2004GMT

Description
Win Source Part Number: 1378109-CA20C2004GMT Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: CA20 Package: Tape & Reel Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 15mA Output: HCMOS, TTL Frequency Stability: ±30ppm Current - Supply (Disable) (Max): 10µA Base Resonator: Crystal
Request a Quote Datasheet
Description
Win Source Part Number: 1378109-CA20C2004GMT Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: CA20 Package: Tape & Reel Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 15mA Output: HCMOS, TTL Frequency Stability: ±30ppm Current - Supply (Disable) (Max): 10µA Base Resonator: Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1378109-CA20C2004GMT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1378109-CA20C2004GMT
Crystals, Oscillators, Resonators - Oscillators 1378109-CA20C2004GMT
Win Source Part Number: 1378109-CA20C2004GMT Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: CA20 Package: Tape & Reel Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 15mA Output: HCMOS, TTL Frequency Stability: ±30ppm Current - Supply (Disable) (Max): 10µA Base Resonator: Crystal

Win Source Part Number: 1378109-CA20C2004GMT
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: CA20
Package: Tape & Reel
Frequency: 20 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V
Current - Supply (Max): 15mA
Output: HCMOS, TTL
Frequency Stability: ±30ppm
Current - Supply (Disable) (Max): 10µA
Base Resonator: Crystal

Buy Now Datasheet
Oscillators - CTX1489TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CTX1489TR-ND
Oscillators CTX1489TR-ND
20MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1378109-CA20C2004GMT CTX1489TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74S124DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers