CTS Corporation Crystals ATS640ASM-1E

Description
64MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
64MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS640ASM-1E-ND - DigiKey
Thief River Falls, MN, United States
64MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

64MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1115427-ATS640ASM-1E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1115427-ATS640ASM-1E
Crystals, Oscillators, Resonators - Crystals 1115427-ATS640ASM-1E
Win Source Part Number: 1115427-ATS640ASM-1E Category: Crystals, Oscillators, Resonators>Crystals Series: ATS-SM Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 64 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: 3rd Overtone Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls

Win Source Part Number: 1115427-ATS640ASM-1E
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS-SM
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 64 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: 3rd Overtone
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls

Buy Now Datasheet
CRYSTAL 64.0000MHZ 20PF SMD

CRYSTAL 64.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number ATS640ASM-1E-ND 1115427-ATS640ASM-1E ATS640ASM-1E
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 336-5221-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details