CTS Corporation Crystals ATS360ASM-1E

Description
36MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
36MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS360ASM-1E-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

36MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 36.0000MHZ 20PF SMD

CRYSTAL 36.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS360ASM-1E-ND ATS360ASM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 1734323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details