CTS Corporation Crystals ATS270ASM-1E

Description
27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS270ASM-1EDKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS270ASM-1ETR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS270ASM-1ECT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

27MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-ATS270ASM-1EDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-122.8-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillators - 7960498 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details