CTS Corporation Crystals ATS260ASM-1

Description
26MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS260ASM-1-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

26MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS260ASM-1
CRYSTAL 26.0000MHZ 20PF SMD

CRYSTAL 26.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS260ASM-1-ND ATS260ASM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details