CTS Corporation Crystals ATS250SM-1E

Description
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1141TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1141DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1141CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS250SM-1E
CRYSTAL 25.0000MHZ SERIES SMD

CRYSTAL 25.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1141TR-ND ATS250SM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 6720309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details