CTS Corporation Crystals ATS250SM-1

Description
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1140TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1140CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1140DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

25MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CTX1140TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Oscillators - 7675263P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 11.06 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details