CTS Corporation Crystals ATS245SM-1

Description
24.576MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal Series 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS245SM-1-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal Series 30 Ohms HC-49/US

24.576MHz ±30ppm Crystal Series 30 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ATS245SM-1 - 1149527-ATS245SM-1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS245SM-1
1149527-ATS245SM-1
Oscillators - ATS245SM-1 1149527-ATS245SM-1
Manufacturer: CTS Corporation Win Source Part Number: 1149527-ATS245SM-1 Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1149527-ATS245SM-1
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Crystals ATS245SM-1
CRYSTAL 24.5760MHZ SERIES SMD

CRYSTAL 24.5760MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-ATS245SM-1-ND 1149527-ATS245SM-1 ATS245SM-1
Product Name Crystals Oscillators - ATS245SM-1 Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629FK - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers