CTS Corporation Crystals ATS240CSM-1

Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS240CSM-1TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS240CSM-1CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS240CSM-1DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS240CSM-1
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-ATS240CSM-1TR-ND ATS240CSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6719460 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details