CTS Corporation Crystals ATS240BSM-1E

Description
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1124CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1124TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1124DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 996389-ATS240BSM-1E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
996389-ATS240BSM-1E
Crystals, Oscillators, Resonators - Crystals 996389-ATS240BSM-1E
Win Source Part Number: 996389-ATS240BSM-1E Category: Crystals, Oscillators, Resonators>Crystals Series: ATS-SM Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX1124TR,ATS240BSM1 E,CTX1124CT,CTX1124D KR

Win Source Part Number: 996389-ATS240BSM-1E
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS-SM
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: CTX1124TR,ATS240BSM1E,CTX1124CT,CTX1124DKR

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site
Crystal, 24Mhz, 18Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts - 73AJ1597 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts
73AJ1597
Crystal, 24Mhz, 18Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts 73AJ1597
CRYSTAL, 24MHZ, 18PF, TH, 11.1Mm x 4.83MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 18PF, TH, 11.1Mm x 4.83MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number CTX1124CT-ND 996389-ATS240BSM-1E ATS240BSM-1E 73AJ1597
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 24Mhz, 18Pf, Th, 11.1Mm X 4.83Mm Rohs Compliant Cts
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details