CTS Corporation Crystals ATS22ASM-1E

Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS22ASM-1ECT-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS22ASM-1ETR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS22ASM-1EDKR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS22ASM-1E
CRYSTAL 22.1184MHZ 20PF SMD

CRYSTAL 22.1184MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 110-ATS22ASM-1ECT-ND ATS22ASM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details