CTS Corporation Crystals ATS22ASM-1

Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS22ASM-1CT-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS22ASM-1TR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS22ASM-1DKR-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-ATS22ASM-1CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7753736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers