CTS Corporation Crystals ATS22A-E

Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1116-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1116-ND
Crystals CTX1116-ND
22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

22.1184MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS22A-E
CRYSTAL 22.1184MHZ 20PF TH

CRYSTAL 22.1184MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1116-ND ATS22A-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC757TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details