CTS Corporation Crystals, Oscillators, Resonators - Crystals ATS200CSM-1

Description
Win Source Part Number: 1366404-ATS200CSM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366404-ATS200CSM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366404-ATS200CSM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366404-ATS200CSM-1
Crystals, Oscillators, Resonators - Crystals 1366404-ATS200CSM-1
Win Source Part Number: 1366404-ATS200CSM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 51 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 20 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental

Win Source Part Number: 1366404-ATS200CSM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 51 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 20 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 30 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - CTX893DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX893CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX893CT-ND
Crystals CTX893CT-ND
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX893TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX893TR-ND
Crystals CTX893TR-ND
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS200CSM-1
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1366404-ATS200CSM-1 CTX893DKR-ND ATS200CSM-1
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data