CTS Corporation Crystals ATS196BSM-1E

Description
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS196BSM-1E-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 19.6608MHZ 18PF SMD

CRYSTAL 19.6608MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS196BSM-1E-ND ATS196BSM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers