CTS Corporation Crystals ATS196BSM-1

Description
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS196BSM-1-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

19.6608MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS196BSM-1
CRYSTAL 19.6608MHZ 18PF SMD

CRYSTAL 19.6608MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS196BSM-1-ND ATS196BSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details