CTS Corporation Crystals ATS184-E

Description
18.432MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1088-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1088-ND
Crystals CTX1088-ND
18.432MHz ±30ppm Crystal Series 40 Ohms HC-49/US

18.432MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS184-E
CRYSTAL 18.4320MHZ SERIES TH

CRYSTAL 18.4320MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1088-ND ATS184-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details