CTS Corporation Crystals ATS147SM-1E

Description
14.7456MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS147SM-1E-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal Series 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS147SM-1E
CRYSTAL 14.7456MHZ SERIES SMD

CRYSTAL 14.7456MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS147SM-1E-ND ATS147SM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details