CTS Corporation Crystals ATS143-E

Description
14.31818MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS143-E-ND - DigiKey
Thief River Falls, MN, United States
Crystals
ATS143-E-ND
Crystals ATS143-E-ND
14.31818MHz ±30ppm Crystal Series 40 Ohms HC-49/US

14.31818MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS143-E
CRYSTAL 14.31818MHZ SERIES TH

CRYSTAL 14.31818MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS143-E-ND ATS143-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-060-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
4 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details