CTS Corporation Crystals ATS135BSM-1

Description
13.5MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
13.5MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS135BSM-1-ND - DigiKey
Thief River Falls, MN, United States
13.5MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

13.5MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1197134-ATS135BSM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1197134-ATS135BSM-1
Crystals, Oscillators, Resonators - Crystals 1197134-ATS135BSM-1
Win Source Part Number: 1197134-ATS135BSM-1 Category: Crystals, Oscillators, Resonators>Crystals Series: ATS-SM Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.5 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ATS135BSM1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1197134-ATS135BSM-1
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS-SM
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 13.5 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Alternative Parts (Cross-Reference): ATS135BSM1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals ATS135BSM-1
CRYSTAL 13.5000MHZ 18PF SMD

CRYSTAL 13.5000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number ATS135BSM-1-ND 1197134-ATS135BSM-1 ATS135BSM-1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2490+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-43860-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers