CTS Corporation Crystals ATS127SM-1

Description
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS127SM-1-ND - DigiKey
Thief River Falls, MN, United States
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS127SM-1
CRYSTAL 12.3520MHZ SERIES SMD

CRYSTAL 12.3520MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS127SM-1-ND ATS127SM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 6720448P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-100-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details