CTS Corporation Crystals ATS120SM-1E

Description
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1076CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1076TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1076DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CTX1076CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Surface Mount Crystals - ECS-073-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
3 suppliers
Crystal Units - 8136097P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details