CTS Corporation Crystals ATS120B-E

Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX921-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX921-ND
Crystals CTX921-ND
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: ATS Package: Bulk Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Through Hole Package / Case: HC-49/US Size / Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: ATS
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Through Hole
Package / Case: HC-49/US
Size / Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)

Buy Now Datasheet
Crystals ATS120B-E
CRYSTAL 12.0000MHZ 18PF TH

CRYSTAL 12.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number CTX921-ND ATS120B-E
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data