CTS Corporation Oscillators - ATS111SM-1E ATS111SM-1E

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912127-ATS111SM-1E Series: ATS-SM Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 20pF HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX1068CT, CTX1068DKR, ATS111SM1E, CTX1068TR
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912127-ATS111SM-1E Series: ATS-SM Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 20pF HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX1068CT, CTX1068DKR, ATS111SM1E, CTX1068TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - ATS111SM-1E - 912127-ATS111SM-1E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS111SM-1E
912127-ATS111SM-1E
Oscillators - ATS111SM-1E 912127-ATS111SM-1E
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912127-ATS111SM-1E Series: ATS-SM Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 20pF HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX1068CT, CTX1068DKR, ATS111SM1E, CTX1068TR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 912127-ATS111SM-1E
Series: ATS-SM
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal 20pF HC-49/US
Package: HC-49/US
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: CTX1068CT, CTX1068DKR, ATS111SM1E, CTX1068TR

Buy Now Datasheet
Crystals - CTX1068DKR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1068CT-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1068TR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS111SM-1E
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 912127-ATS111SM-1E CTX1068DKR-ND ATS111SM-1E
Product Name Oscillators - ATS111SM-1E Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details