CTS Corporation Crystals ATS111BSM-1

Description
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX887TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX887TR-ND
Crystals CTX887TR-ND
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX887CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX887CT-ND
Crystals CTX887CT-ND
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX887DKR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS111BSM-1
CRYSTAL 11.0592MHZ 18PF SMD

CRYSTAL 11.0592MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX887TR-ND ATS111BSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details