CTS Corporation Crystals ATS111B

Description
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX903-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX903-ND
Crystals CTX903-ND
11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS111B
CRYSTAL 11.0592MHZ 18PF TH

CRYSTAL 11.0592MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX903-ND ATS111B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 1734561 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details