CTS Corporation Crystals ATS111-E

Description
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1059-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1059-ND
Crystals CTX1059-ND
11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS111-E
CRYSTAL 11.0592MHZ 20PF TH

CRYSTAL 11.0592MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX1059-ND ATS111-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details