CTS Corporation Crystals ATS100B-E

Description
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX919-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX919-ND
Crystals CTX919-ND
10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

10MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators -Crystals Series: ATS Package: Bulk Product Status: Active Type: MHz Crystal Frequency: Frequency Frequency Stability: ±50ppm Mounting Type: Through Hole Package / Case: HC-49/US

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators -Crystals
Series: ATS
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: Frequency
Frequency Stability: ±50ppm
Mounting Type: Through Hole
Package / Case: HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number CTX919-ND
Product Name Crystals Crystals, Oscillators, Resonators -Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ABA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2045-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details