CTS Corporation Crystals - ATS098SM-T ATS098SM-T

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184732-ATS098SM-T Packaging: Tape & Reel (TR) Length: 11.1 mm Contact Plating: Copper, Silver, Tin Frequency: 9.8304 MHz ESR (Equivalent Series Resistance): 60 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.8 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.83 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184732-ATS098SM-T Packaging: Tape & Reel (TR) Length: 11.1 mm Contact Plating: Copper, Silver, Tin Frequency: 9.8304 MHz ESR (Equivalent Series Resistance): 60 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.8 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.83 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS098SM-T - 1184732-ATS098SM-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ATS098SM-T
1184732-ATS098SM-T
Crystals - ATS098SM-T 1184732-ATS098SM-T
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184732-ATS098SM-T Packaging: Tape & Reel (TR) Length: 11.1 mm Contact Plating: Copper, Silver, Tin Frequency: 9.8304 MHz ESR (Equivalent Series Resistance): 60 Ω Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 3.8 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.83 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω Max Operating Temperature: 70 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184732-ATS098SM-T
Packaging: Tape & Reel (TR)
Length: 11.1 mm
Contact Plating: Copper, Silver, Tin
Frequency: 9.8304 MHz
ESR (Equivalent Series Resistance): 60 Ω
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Width: 3.8 mm
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 4.83 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 60 Ω
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1184732-ATS098SM-T
Product Name Crystals - ATS098SM-T
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
Frequency Tolerance 0.0030 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details