CTS Corporation Crystals ATS098SM-1

Description
9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX507DKR-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX507CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX507CT-ND
Crystals CTX507CT-ND
9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX507TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX507TR-ND
Crystals CTX507TR-ND
9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

9.8304MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - ATS098SM-1 - 769263-ATS098SM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ATS098SM-1
769263-ATS098SM-1
Crystals - ATS098SM-1 769263-ATS098SM-1
Manufacturer: CTS-Frequency Controls Win Source Part Number: 769263-ATS098SM-1 Series: ATS-SM Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: HC49/US Mounting: SMD Frequency: 9.8304MHz ESR (Equivalent Series Resistance): 60 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Maximum): 0.169" (4.30mm) Alternative Parts (Cross-Reference): ABLS-9.8304MHz-20-B- 4-T; FOXSD/098-20; ECS-98.3-20-5PVX; ABLS-9.8304MHz-B-4-T ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 769263-ATS098SM-1
Series: ATS-SM
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: HC49/US
Mounting: SMD
Frequency: 9.8304MHz
ESR (Equivalent Series Resistance): 60 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Alternative Parts (Cross-Reference): ABLS-9.8304MHz-20-B-4-T; FOXSD/098-20; ECS-98.3-20-5PVX; ABLS-9.8304MHz-B-4-T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Crystals
Product Number CTX507DKR-ND 769263-ATS098SM-1
Product Name Crystals Crystals - ATS098SM-1
Package / Form Factor Surface Mount; HC-49/US Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers