CTS Corporation Crystals - ATS081B ATS081B

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203401-ATS081B Packaging: Bulk Termination: Radial Length: 10.8458 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.003 % Frequency: 8.192 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.683 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 4.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote Datasheet
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203401-ATS081B Packaging: Bulk Termination: Radial Length: 10.8458 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.003 % Frequency: 8.192 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.683 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 4.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS081B - 1203401-ATS081B - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ATS081B
1203401-ATS081B
Crystals - ATS081B 1203401-ATS081B
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203401-ATS081B Packaging: Bulk Termination: Radial Length: 10.8458 mm Contact Plating: Copper, Silver, Tin Tolerance: 0.003 % Frequency: 8.192 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.683 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 4.5 mm Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203401-ATS081B
Packaging: Bulk
Termination: Radial
Length: 10.8458 mm
Contact Plating: Copper, Silver, Tin
Tolerance: 0.003 %
Frequency: 8.192 MHz
ESR (Equivalent Series Resistance): 60 Ω
Height: 3.683 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Number of Pins: 2
Width: 4.5 mm
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C

Buy Now
Crystals - ATS081B-ND - DigiKey
Thief River Falls, MN, United States
Crystals
ATS081B-ND
Crystals ATS081B-ND
8.192MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

8.192MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS081B
CRYSTAL 8.1920MHZ 18PF TH

CRYSTAL 8.1920MHZ 18PF TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1203401-ATS081B ATS081B-ND ATS081B
Product Name Crystals - ATS081B Crystals Crystals
Features / Standards RoHS Lead-Free
Frequency 8.19 MHz 8.19 MHz
Frequency Tolerance 0.0030 %
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details