CTS Corporation Crystals ATS080SM-1E

Description
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1053TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1053CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1053DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ATS080SM-1E - 912124-ATS080SM-1E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS080SM-1E
912124-ATS080SM-1E
Oscillators - ATS080SM-1E 912124-ATS080SM-1E
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912124-ATS080SM-1E Series: ATS-SM Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal Series HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX1053DKR, ATS080SM1E, CTX1053TR, CTX1053CT

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 912124-ATS080SM-1E
Series: ATS-SM
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal Series HC-49/US
Package: HC-49/US
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: CTX1053DKR, ATS080SM1E, CTX1053TR, CTX1053CT

Buy Now Datasheet
Crystals ATS080SM-1E
CRYSTAL 8.0000MHZ SERIES SMD

CRYSTAL 8.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number CTX1053TR-ND 912124-ATS080SM-1E ATS080SM-1E
Product Name Crystals Oscillators - ATS080SM-1E Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 - 807920-ADS1015BQDGSRQ1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 124 C (-40 to 255 F)
Supply Voltage 2V ~ 5.5V
View Details
Programmable Timers and Oscillators - CY2XF24LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details