CTS Corporation Crystals ATS080SM-1

Description
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1052TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1052DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1052CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

8MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS080SM-1
CRYSTAL 8.0000MHZ SERIES SMD

CRYSTAL 8.0000MHZ SERIES SMD

Supplier's Site
Crystals ATS080SM-1
CRYSTAL 8.0000MHZ SERIES SMD

CRYSTAL 8.0000MHZ SERIES SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number CTX1052TR-ND ATS080SM-1 ATS080SM-1
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 216311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details