CTS Corporation Crystals ATS080CSM-1

Description
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1050TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1050DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1050CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 32pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS080CSM-1
CRYSTAL 8.0000MHZ 32PF SMD

CRYSTAL 8.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX1050TR-ND ATS080CSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details