The ATS/ATS-SM Series from Win Source Electronics features quartz crystals designed for a variety of applications, including wireless communications, microcontrollers, and consumer electronics. These crystals are available in standard HC-49/US and HC-49/US-SM metal packages, supporting fundamental and third overtone designs with a frequency range of 3.2 to 64 MHz. The frequency tolerance is ±30 ppm, and frequency stability is ±50 ppm, making them suitable for precise timing applications. They operate within a temperature range of -20°C to +70°C or -40°C to +85°C, and are available in tape and reel packaging for efficient handling. The product dimensions for the ATS model are 10.85 vó 4.5 vó 3.66 mm, while the ATS-SM model measures 11.1 vó 4.83 vó 4.3 mm. These specifications make the ATS/ATS-SM Series a reliable choice for engineers seeking stable and versatile crystal oscillators for their projects.
Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators -Crystals
Series: ATS
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 8 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | CTX917-ND | ATS080B-E | |
| Product Name | Crystals, Oscillators, Resonators -Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Frequency | 8 MHz | 8 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Frequency Tolerance | 30 % | ||
| Package / Form Factor | Through Hole; HC-49/U | Through Hole |