7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | CTX1040-ND | ATS073B |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 18 pF | 18 pF |