CTS Corporation Crystals ATS073ASM-1

Description
7.3728MHz ±30ppm Crystal Series 80 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal Series 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1038TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal Series 80 Ohms HC-49/US

7.3728MHz ±30ppm Crystal Series 80 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CTX1038TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-33B2-CWN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details