CTS Corporation Crystals ATS061C-E

Description
6.144MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6.144MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS061C-E-ND - DigiKey
Thief River Falls, MN, United States
6.144MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

6.144MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS061C-E
CRYSTAL 6.1440MHZ 32PF TH

CRYSTAL 6.1440MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS061C-E-ND ATS061C-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details