CTS Corporation Crystals ATS060CSM-1

Description
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1031CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1031TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1031DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 32pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS060CSM-1
CRYSTAL 6.0000MHZ 32PF SMD

CRYSTAL 6.0000MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX1031CT-ND ATS060CSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details