CTS Corporation Crystals ATS060BSM-1

Description
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX882CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX882CT-ND
Crystals CTX882CT-ND
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX882DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX882TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX882TR-ND
Crystals CTX882TR-ND
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CTX882CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details