CTS Corporation Crystals ATS050BSM-1E

Description
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS050BSM-1E-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 5.0000MHZ 18PF SMD

CRYSTAL 5.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS050BSM-1E-ND ATS050BSM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC716TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details