CTS Corporation Crystals ATS050B

Description
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS050B-ND - DigiKey
Thief River Falls, MN, United States
Crystals
ATS050B-ND
Crystals ATS050B-ND
5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

5MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS050B
CRYSTAL 5.0000MHZ 18PF TH

CRYSTAL 5.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS050B-ND ATS050B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details