CTS Corporation Crystals ATS04A-E

Description
4MHz ±30ppm Crystal Series 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal Series 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1028-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1028-ND
Crystals CTX1028-ND
4MHz ±30ppm Crystal Series 120 Ohms HC-49/US

4MHz ±30ppm Crystal Series 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS04A-E
CRYSTAL 4.0000MHZ SERIES TH

CRYSTAL 4.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1028-ND ATS04A-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details