CTS Corporation Crystals ATS049BSM-1

Description
4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX880DKR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX880CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX880CT-ND
Crystals CTX880CT-ND
4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX880TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX880TR-ND
Crystals CTX880TR-ND
4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS049BSM-1
CRYSTAL 4.9152MHZ 18PF SMD

CRYSTAL 4.9152MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX880DKR-ND ATS049BSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details