CTS Corporation Crystals ATS049A

Description
4.9152MHz ±30ppm Crystal Series 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal Series 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS049A-ND - DigiKey
Thief River Falls, MN, United States
Crystals
ATS049A-ND
Crystals ATS049A-ND
4.9152MHz ±30ppm Crystal Series 120 Ohms HC-49/US

4.9152MHz ±30ppm Crystal Series 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS049A
CRYSTAL 4.9152MHZ SERIES TH

CRYSTAL 4.9152MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS049A-ND ATS049A
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 1734426 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details