CTS Corporation Crystals ATS042SM-1E

Description
4.9152MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1024TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS042SM-1E
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1024TR-ND ATS042SM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers