CTS Corporation Crystals ATS042ASM-1

Description
4.096MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.096MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS042ASM-1-ND - DigiKey
Thief River Falls, MN, United States
4.096MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

4.096MHz ±30ppm Crystal 20pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS042ASM-1
CRYSTAL 4.0960MHZ 20PF SMD

CRYSTAL 4.0960MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS042ASM-1-ND ATS042ASM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details