CTS Corporation Crystals ATS041C

Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS041C-ND - DigiKey
Thief River Falls, MN, United States
Crystals
ATS041C-ND
Crystals ATS041C-ND
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number ATS041C-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-122.8-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details