CTS Corporation Crystals ATS041C-E

Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS041C-E-ND - DigiKey
Thief River Falls, MN, United States
4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

4.194304MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS041C-E
CRYSTAL 4.194304MHZ 12PF TH

CRYSTAL 4.194304MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS041C-E-ND ATS041C-E
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details