CTS Corporation Crystals ATS040BSM-1E

Description
4MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS040BSM-1E-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 120 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 18PF SMD

CRYSTAL 4.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS040BSM-1E-ND ATS040BSM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS26 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details